Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Infineon |
---|---|
No. of Bits | 32bit |
Silicon Family Name | XMC1100 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 |
Silicon Core Number | XMC1100 |
Kit Contents | Dev Board XMC1100 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | TSSOP38 MCU Headers Compatible with Arduino Shield J-Link Debugger UART Virtual COM Port 6 LEDs |
Cortex M0, Evaluation Board | Newark Electronics |
CORTEX M0, EVALUATION BOARD | element14 |
XMC1100 32-Bit Microcontroller Boot Kit | Avnet America |
Infineon Development Board KITXMC11BOOT0 | RS |
Where can I find additional details, specifications and documents for a KITXMC11BOOT001TOBO1?
Additional datasheets, footprints and schematics for KITXMC11BOOT001TOBO1 are listed on our Part Details page. You can also find images and similar parts to KITXMC11BOOT001TOBO1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KITXMC11BOOT001TOBO1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KITXMC11BOOT001TOBO1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KITXMC11BOOT001TOBO1 fall under?
The KITXMC11BOOT001TOBO1 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to KITXMC11BOOT001TOBO1 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KITXMC11BOOT001TOBO1 you can contact the distributor directly for product support, shipping queries etc.
Is the KITXMC11BOOT001TOBO1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KITXMC11BOOT001TOBO1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for KITXMC11BOOT001TOBO1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KITXMC11BOOT001TOBO1 often in real-time on the comparison pages.
What if I can't find stock of KITXMC11BOOT001TOBO1?
You can fill out our help required form which you can use to request a quote for KITXMC11BOOT001TOBO1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.