Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Kit Application Type | Sensing - Pressure |
---|---|
Silicon Manufacturer | NXP |
Silicon Core Number | MC9S08SH8 |
Application Sub Type | Pressure Sensor |
Kit Contents | Pressure Interface Board MC9S08SH8 USB Cable Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Easily Evaluation Plug & Play BDM Debug Port for MCU Requires Pressure Sensor Development Board |
Sensor Toolbox, Pressure Sensor, Interface Board | Newark Electronics |
Where can I find additional details, specifications and documents for a KITPRESSURE1EVB?
Additional datasheets, footprints and schematics for KITPRESSURE1EVB are listed on our Part Details page. You can also find images and similar parts to KITPRESSURE1EVB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KITPRESSURE1EVB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KITPRESSURE1EVB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KITPRESSURE1EVB fall under?
The KITPRESSURE1EVB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to KITPRESSURE1EVB when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KITPRESSURE1EVB you can contact the distributor directly for product support, shipping queries etc.
Is the KITPRESSURE1EVB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KITPRESSURE1EVB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for KITPRESSURE1EVB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KITPRESSURE1EVB often in real-time on the comparison pages.
What if I can't find stock of KITPRESSURE1EVB?
You can fill out our help required form which you can use to request a quote for KITPRESSURE1EVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.