Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Broadcom |
---|---|
Silicon Family Name | BCM2xxx |
Core Architecture | ARM |
Core Sub-Architecture | ARM7 |
Silicon Core Number | BCM2836 |
Kit Contents | Raspberry Pi 2 Model B 8GB MicroSD Card MicroSD card to SD Card Adapter 2A International Power Supply White Enclosure 1m HDMI Cable |
Product Range | - |
Features | Quad Core CPU 1GB RAM 900MHz Board Clock Speed 40 GPIO Pins 4 x USB Ports 4 Pole Stereo Output HDMI Port 10/100 Ethernet Micro SD Card Slot |
No. of Bits | 32bit |
Where can I find additional details, specifications and documents for a KIT-PI2-WHITE-STARTER?
Additional datasheets, footprints and schematics for KIT-PI2-WHITE-STARTER are listed on our Part Details page. You can also find images and similar parts to KIT-PI2-WHITE-STARTER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KIT-PI2-WHITE-STARTER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KIT-PI2-WHITE-STARTER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KIT-PI2-WHITE-STARTER fall under?
The KIT-PI2-WHITE-STARTER is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Single Board Computers - SBC - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to KIT-PI2-WHITE-STARTER when available in the Embedded Single Board Computers - SBC - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KIT-PI2-WHITE-STARTER you can contact the distributor directly for product support, shipping queries etc.
Is the KIT-PI2-WHITE-STARTER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KIT-PI2-WHITE-STARTER have stock available?
There is no stock from authorised distributors for KIT-PI2-WHITE-STARTER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KIT-PI2-WHITE-STARTER often in real-time on the comparison pages.
What if I can't find stock of KIT-PI2-WHITE-STARTER?
You can fill out our help required form which you can use to request a quote for KIT-PI2-WHITE-STARTER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.