Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Kit Application Type | Sensing - Pressure |
---|---|
Silicon Manufacturer | NXP |
Silicon Core Number | MPXV5004DP |
Application Sub Type | Pressure Sensor |
Kit Contents | Pressure Sensor Board MPXV5004DP Dual Port Package Silicon Rubber Soft Tubing Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Easily Evaluation Sensor Functionality Plug & Play Requires Pressure Sensor Interface Board |
Pressure Sensor, Daughter Board | Newark Electronics |
Where can I find additional details, specifications and documents for a KITMPXV5004DPEVB?
Additional datasheets, footprints and schematics for KITMPXV5004DPEVB are listed on our Part Details page. You can also find images and similar parts to KITMPXV5004DPEVB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KITMPXV5004DPEVB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KITMPXV5004DPEVB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KITMPXV5004DPEVB fall under?
The KITMPXV5004DPEVB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to KITMPXV5004DPEVB when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KITMPXV5004DPEVB you can contact the distributor directly for product support, shipping queries etc.
Is the KITMPXV5004DPEVB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KITMPXV5004DPEVB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for KITMPXV5004DPEVB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KITMPXV5004DPEVB often in real-time on the comparison pages.
What if I can't find stock of KITMPXV5004DPEVB?
You can fill out our help required form which you can use to request a quote for KITMPXV5004DPEVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.