Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$138.98
Distributor | Stock | ||
---|---|---|---|
Rutronik
from US$138.98
|
5
in stock
|
Buy Now |
IC Product Type | Debugger |
---|---|
Silicon Family Name | AURIX TriCore XMC4000 XMC1000 XC2000 XE166 XC166 XC800 |
Core Architecture | 8051 ARM C166 TriCore |
Core Sub-Architecture | C166SV1 C166SV2 Cortex-M0 Cortex-M4 |
Kit Contents | DAP miniWiggler Debugger |
Features | Successor for DAP MiniWiggler Programmable 30MHz Clock JTAG & DAP/SPD Hotplug & Unplug USB 2.0 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
MINIWIGGLER | Rutronik |
Where can I find additional details, specifications and documents for a KIT_MINIWIGGLER_3_USB?
Additional datasheets, footprints and schematics for KIT_MINIWIGGLER_3_USB are listed on our Part Details page. You can also find images and similar parts to KIT_MINIWIGGLER_3_USB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KIT_MINIWIGGLER_3_USB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KIT_MINIWIGGLER_3_USB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KIT_MINIWIGGLER_3_USB fall under?
The KIT_MINIWIGGLER_3_USB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to KIT_MINIWIGGLER_3_USB when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KIT_MINIWIGGLER_3_USB you can contact the distributor directly for product support, shipping queries etc.
Is the KIT_MINIWIGGLER_3_USB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KIT_MINIWIGGLER_3_USB have stock available?
Authorised distributors including Rutronik have stock available or on a lead time for KIT_MINIWIGGLER_3_USB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KIT_MINIWIGGLER_3_USB often in real-time on the comparison pages.
What if I can't find stock of KIT_MINIWIGGLER_3_USB?
You can fill out our help required form which you can use to request a quote for KIT_MINIWIGGLER_3_USB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.