Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
No. of Outputs | 1Outputs |
Output Current | 55mA |
Output Voltage | 60V |
Input Voltage Min | 7V |
Input Voltage Max | 28V |
Core Chip | MC34844 |
Dimming Control Type | PWM |
Kit Contents | Demo Board MC34844 Cables CD-ROM |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Topology | Boost (Step Up) |
16Ch / 256 LED driver board evaluation K | element14 |
MC34844, BOOST LED DRIVER, EVAL BOARD | Farnell |
16 Channel, Led Driver, Evaluation Board | Newark Electronics |
Evaluation Kit-16 CH LED Driver Board | Avnet America |
Where can I find additional details, specifications and documents for a KITLEDBKLT16EVBE?
Additional datasheets, footprints and schematics for KITLEDBKLT16EVBE are listed on our Part Details page. You can also find images and similar parts to KITLEDBKLT16EVBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KITLEDBKLT16EVBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KITLEDBKLT16EVBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KITLEDBKLT16EVBE fall under?
The KITLEDBKLT16EVBE is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to KITLEDBKLT16EVBE when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KITLEDBKLT16EVBE you can contact the distributor directly for product support, shipping queries etc.
Is the KITLEDBKLT16EVBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KITLEDBKLT16EVBE have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for KITLEDBKLT16EVBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KITLEDBKLT16EVBE often in real-time on the comparison pages.
What if I can't find stock of KITLEDBKLT16EVBE?
You can fill out our help required form which you can use to request a quote for KITLEDBKLT16EVBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.