Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
Silicon Core Number | MC33988 |
Kit Application Type | Power Management |
Application Sub Type | High Side Switch |
Kit Contents | Evaluation Board KIT33988CEVBE |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Output Current Monitoring with 2 SPI-selectable Current Ratios SPI Control of Over-current Limit |
Intelligent High Current Evaluation Board | Newark Electronics |
MC33988 High-current Self-protected Silicon High Side Switch Evaluation Board | Avnet America |
EVALUATION BOARD, HIGH SIDE SWITCH | element14 |
Where can I find additional details, specifications and documents for a KIT33988CEVBE?
Additional datasheets, footprints and schematics for KIT33988CEVBE are listed on our Part Details page. You can also find images and similar parts to KIT33988CEVBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KIT33988CEVBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KIT33988CEVBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KIT33988CEVBE fall under?
The KIT33988CEVBE is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to KIT33988CEVBE when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KIT33988CEVBE you can contact the distributor directly for product support, shipping queries etc.
Is the KIT33988CEVBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KIT33988CEVBE have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for KIT33988CEVBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KIT33988CEVBE often in real-time on the comparison pages.
What if I can't find stock of KIT33988CEVBE?
You can fill out our help required form which you can use to request a quote for KIT33988CEVBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.