Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
Silicon Core Number | MC33812 y MC9S12P128 |
Kit Application Type | Power Management |
Application Sub Type | Multiple Switch Detection Interface |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Assembled and Tested Evaluation Board/Module 33812 & 9S12P128 Misc Cables CD-ROM USB Based BDM |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | MCU is Coded to Perform the Complete Engine Control Functionality Fuel Injector Driver |
Mc, Mc9S12P128, Engine Control, Evaluation Board | Newark Electronics |
Evaluation Board Designed To Operate Over The Range Of 4.9 V Less Than Or Equal VPWR Less Than Or Equal 18 V | Avnet America |
REFERENCE DESIGN, 33812 & S12 MCU | element14 |
Where can I find additional details, specifications and documents for a KIT33812ECUEVME?
Additional datasheets, footprints and schematics for KIT33812ECUEVME are listed on our Part Details page. You can also find images and similar parts to KIT33812ECUEVME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KIT33812ECUEVME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KIT33812ECUEVME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KIT33812ECUEVME fall under?
The KIT33812ECUEVME is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to KIT33812ECUEVME when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KIT33812ECUEVME you can contact the distributor directly for product support, shipping queries etc.
Is the KIT33812ECUEVME RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KIT33812ECUEVME have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for KIT33812ECUEVME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KIT33812ECUEVME often in real-time on the comparison pages.
What if I can't find stock of KIT33812ECUEVME?
You can fill out our help required form which you can use to request a quote for KIT33812ECUEVME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.