Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Broadcom |
---|---|
Silicon Family Name | BCM2xxx |
Core Architecture | ARM |
Core Sub-Architecture | ARM11 |
Silicon Core Number | BCM2835 |
Kit Contents | Raspberry Pi Model A+ Cirrus Logic Audio Card NOOBS SD Card Power Supply and WiPi |
Product Range | - |
Features | 700MHz Dual Core VideoCore IV Multimedia Co-processor 256MB RAM 1 x HDMI & 1 x USB Port |
No. of Bits | 32bit |
Silicon Manufacturer:Broadcom | Newark Electronics |
Where can I find additional details, specifications and documents for a KIT-A+-AUDIO-PLAYER?
Additional datasheets, footprints and schematics for KIT-A+-AUDIO-PLAYER are listed on our Part Details page. You can also find images and similar parts to KIT-A+-AUDIO-PLAYER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KIT-A+-AUDIO-PLAYER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KIT-A+-AUDIO-PLAYER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KIT-A+-AUDIO-PLAYER fall under?
The KIT-A+-AUDIO-PLAYER is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Single Board Computers - SBC - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to KIT-A+-AUDIO-PLAYER when available in the Embedded Single Board Computers - SBC - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KIT-A+-AUDIO-PLAYER you can contact the distributor directly for product support, shipping queries etc.
Is the KIT-A+-AUDIO-PLAYER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KIT-A+-AUDIO-PLAYER have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for KIT-A+-AUDIO-PLAYER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KIT-A+-AUDIO-PLAYER often in real-time on the comparison pages.
What if I can't find stock of KIT-A+-AUDIO-PLAYER?
You can fill out our help required form which you can use to request a quote for KIT-A+-AUDIO-PLAYER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.