Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mount Fixing Type | Rivet |
---|---|
Mounting Hole Dia | 4.3mm |
Mount Colour | Blue |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 18.7mm |
Width | 12.45mm |
Accessory Type | Cable Tie Mount |
Colour | Blue |
RoHS Compliant | Yes |
Cable Tie Mount, Length 18.7mm, Width 0.49in, Ht 0.73in, Blue, Nylon 6.6 | Panduit KIMS-H430-C6 | RS Americas |
Eliminate screws - Secure wires to any pre-drilled panel.Can be installed in any panel thickness. Low profile design keeps bundle close to mounting surface. | Conrad |
Cable Tie Mount | Newark Electronics |
Cable Accessories Tie Mount Nylon 6/6 Blue | Avnet America |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mounts KNOCK-IN LOW PROFILE | Sager |
Where can I find additional details, specifications and documents for a KIMS-H430-C6?
Additional datasheets, footprints and schematics for KIMS-H430-C6 are listed on our Part Details page. You can also find images and similar parts to KIMS-H430-C6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KIMS-H430-C6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KIMS-H430-C6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KIMS-H430-C6 fall under?
The KIMS-H430-C6 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to KIMS-H430-C6 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KIMS-H430-C6 you can contact the distributor directly for product support, shipping queries etc.
Is the KIMS-H430-C6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KIMS-H430-C6 have stock available?
Authorised distributors including RS Americas, Conrad, Newark Electronics, Avnet America and Carlton-Bates have stock available or on a lead time for KIMS-H430-C6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KIMS-H430-C6 often in real-time on the comparison pages.
What if I can't find stock of KIMS-H430-C6?
You can fill out our help required form which you can use to request a quote for KIMS-H430-C6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.