Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Supply Voltage V AC | - |
---|---|
Power Rating | 440W |
Chuck Size | - |
Chuck Type | SDS Plus |
Drilling Capacity Steel | 13mm |
Drilling Capacity Wood | 35mm |
Product Range | - |
Plug Type | EU |
SVHC | No SVHC (17-Dec-2015) |
Drilling Capacity Concrete | 32mm |
Masonry Drilling Capacity | 82mm |
Torque Max | 20N-m |
Weight | 3.5kg |
Rotary Hammer, Corded, Eu | Newark Electronics |
Where can I find additional details, specifications and documents for a KHE 3251?
Additional datasheets, footprints and schematics for KHE 3251 are listed on our Part Details page. You can also find images and similar parts to KHE 3251 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KHE 3251 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KHE 3251 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KHE 3251 fall under?
The KHE 3251 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills.
Can I view similar or alternative parts?
You can view similar parts to KHE 3251 when available in the Drills range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KHE 3251 you can contact the distributor directly for product support, shipping queries etc.
Is the KHE 3251 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KHE 3251 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for KHE 3251.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KHE 3251 often in real-time on the comparison pages.
What if I can't find stock of KHE 3251?
You can fill out our help required form which you can use to request a quote for KHE 3251 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.