Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.82
|
167
in stock
|
Buy Now | |
Newark Electronics
from US$6.19
|
167
in stock
|
Buy Now | |
element14
from US$4.62
|
167
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.80
|
150
in stock
|
Buy Now | |
Conrad
from US$8.02
|
111
in stock
|
Buy Now | |
RS Americas
from US$3.97
|
32
in stock
|
Buy Now |
No. of Contacts | 7Contacts |
---|---|
Gender | Jack |
Connector Mounting | Panel Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Colour | Nickel |
Connector Colour | Natural |
Connector Type | DIN Audio |
Din Audio/Video Connector, Socket, 7, Panel Mount, Plastic Body, Silver Plated Contacts Rohs Compliant: Yes |Lumberg KGV 70 | Newark Electronics |
SOCKET, DIN, PANEL, 7WAY | element14 |
Connector: M16 | Transfer Multisort Elektronik |
Lumberg-Products are useful in various equipment of everyday life for safe and secure connections. This round connector works with screw-connection for secure connection despite easy mounting. Suitable for Signal- and load currents upto 5 A. compatiable according to IEC 60130-9. | Conrad |
Connector, Circular DIN, Female Receptacle, Solder Term, Rear Mount, IP40,Mate SV, WSV | Lumberg KGV 70 | RS Americas |
Where can I find additional details, specifications and documents for a KGV 70?
Additional datasheets, footprints and schematics for KGV 70 are listed on our Part Details page. You can also find images and similar parts to KGV 70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KGV 70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KGV 70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KGV 70 fall under?
The KGV 70 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KGV 70 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KGV 70 you can contact the distributor directly for product support, shipping queries etc.
Is the KGV 70 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KGV 70 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Conrad have stock available or on a lead time for KGV 70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KGV 70 often in real-time on the comparison pages.
What if I can't find stock of KGV 70?
You can fill out our help required form which you can use to request a quote for KGV 70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.