Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.69
|
221
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.48
|
435
in stock
|
Buy Now | |
Newark Electronics
from US$5.71
|
136
in stock
|
Buy Now | |
element14
from US$6.04
|
136
in stock
|
Buy Now | |
Farnell
from US$6.59
|
136
in stock
|
Buy Now | |
Distrelec
from US$6.98
|
83
in stock
|
Buy Now | |
Rapid Electronics
from US$5.62
|
77
in stock
|
Buy Now | |
Conrad
from US$6.83
|
77
in stock
|
Buy Now | |
RS Americas
from US$3.95
|
60
in stock
|
Buy Now | |
Toby Electronics
from US$3.68
|
-
|
Buy Now |
No. of Contacts | 6Contacts |
---|---|
Gender | Jack |
Connector Mounting | Panel Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Colour | Nickel |
Connector Colour | Natural |
Connector Type | DIN Audio |
Connector: M16 | Transfer Multisort Elektronik |
Chassis socket 6-way solder IP40 | RS |
Din Audio/Video Connector, Socket, 6, Panel Mount, Plastic Body, Silver Plated Contacts Rohs Compliant: Yes |Lumberg KGV 60 | Newark Electronics |
SOCKET, DIN, PANEL, 6WAY | element14 |
Lumberg Connect GmbH Appliance Socket KGV 6-pin, 5A, 160V, 6 Poles, Socket | Distrelec |
Lumberg KGV 60 6 Pin DIN Female Chassis Socket IEC 60130-9 Rear Panel Mount | Rapid Electronics |
Lumberg-Products are useful in various equipment of everyday life for safe and secure connections. This round connector works with screw-connection for secure connection despite easy mounting. Suitable for Signal- and load currents upto 5 A. compatiable according to IEC 60130-9. | Conrad |
Connector Circular DIN Female Receptacle Solder Term Rear Mount IP40 Mate SV WSV | Lumberg KGV 60 | RS Americas |
Where can I find additional details, specifications and documents for a KGV 60?
Additional datasheets, footprints and schematics for KGV 60 are listed on our Part Details page. You can also find images and similar parts to KGV 60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KGV 60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KGV 60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KGV 60 fall under?
The KGV 60 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KGV 60 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KGV 60 you can contact the distributor directly for product support, shipping queries etc.
Is the KGV 60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KGV 60 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for KGV 60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KGV 60 often in real-time on the comparison pages.
What if I can't find stock of KGV 60?
You can fill out our help required form which you can use to request a quote for KGV 60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.