Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.80
|
552
in stock
|
Buy Now | |
Distrelec
from US$4.97
|
1,296
in stock
|
Buy Now | |
RS Americas
from US$3.42
|
336
in stock
|
Buy Now | |
Newark Electronics
from US$5.31
|
191
in stock
|
Buy Now | |
element14
from US$3.85
|
191
in stock
|
Buy Now | |
Farnell
from US$5.34
|
191
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.18
|
169
in stock
|
Buy Now | |
Toby Electronics
from US$3.36
|
-
|
Buy Now |
No. of Contacts | 5Contacts |
---|---|
Gender | Jack |
Connector Mounting | Panel Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Colour | Nickel |
Connector Colour | Natural |
Connector Type | DIN Audio |
Lumberg Connect GmbH Appliance Socket KGV 5-pin, 5A, 160V, 5 Poles, Socket | Distrelec |
Chassis socket 5-way solder IP40 | RS |
Connector Circular DIN Female Receptacle Solder Term Rear Mount IP40 Mate SV WSV | Lumberg KGV 50/6 | RS Americas |
Circular Connector, Receptacle, 5 Way, Panel | Newark Electronics |
SOCKET, DIN, PANEL, 5WAY | element14 |
Connector: M16 | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a KGV 50/6?
Additional datasheets, footprints and schematics for KGV 50/6 are listed on our Part Details page. You can also find images and similar parts to KGV 50/6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KGV 50/6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KGV 50/6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KGV 50/6 fall under?
The KGV 50/6 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KGV 50/6 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KGV 50/6 you can contact the distributor directly for product support, shipping queries etc.
Is the KGV 50/6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KGV 50/6 have stock available?
Authorised distributors including Distrelec, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for KGV 50/6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KGV 50/6 often in real-time on the comparison pages.
What if I can't find stock of KGV 50/6?
You can fill out our help required form which you can use to request a quote for KGV 50/6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.