Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.27
|
154
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.90
|
236
in stock
|
Buy Now | |
Distrelec
from US$6.21
|
107
in stock
|
Buy Now | |
Conrad
from US$5.98
|
96
in stock
|
Buy Now | |
RS Americas
from US$3.65
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$5.21
|
80
in stock
|
Buy Now | |
element14
from US$3.85
|
80
in stock
|
Buy Now | |
Farnell
from US$6.72
|
80
in stock
|
Buy Now | |
Rutronik
from US$3.28
|
-
|
Buy Now | |
Toby Electronics
from US$3.11
|
-
|
Buy Now |
No. of Contacts | 4Contacts |
---|---|
Gender | Jack |
Connector Mounting | Panel Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Type | DIN Audio |
DC Current Max | 5A |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Proof Voltage | 2000V |
Voltage Rating VAC | 250V |
Wire Area Size Max | 0.75mm² |
Connector: M16 | Transfer Multisort Elektronik |
Chassis socket 4-way solder IP40 | RS |
Lumberg Connect GmbH Appliance Socket KGV 4-pin, 5A, 250V, 4 Poles, Socket | Distrelec |
Lumberg-Products are useful in various equipment of everyday life for safe and secure connections. This round connector works with screw-connection for secure connection despite easy mounting. Suitable for Signal- and load currents upto 5 A. compatiable according to IEC 60130-9. | Conrad |
Connector Circular DIN Female Receptacle Solder Term Rear Mount IP40 Mate SV WSV | Lumberg KGV 40 | RS Americas |
Din Audio/Video Connector, Socket, 4, Panel Mount, Plastic Body, Silver Plated Contacts Rohs Compliant: Yes |Lumberg KGV 40 | Newark Electronics |
SOCKET, DIN, 4WAY | element14 |
04P CONNECTOR IP40 CIRCULAR M16 | Rutronik |
Where can I find additional details, specifications and documents for a KGV40?
Additional datasheets, footprints and schematics for KGV40 are listed on our Part Details page. You can also find images and similar parts to KGV40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KGV40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KGV40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KGV40 fall under?
The KGV40 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KGV40 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KGV40 you can contact the distributor directly for product support, shipping queries etc.
Is the KGV40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KGV40 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Distrelec, Conrad and RS Americas have stock available or on a lead time for KGV40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KGV40 often in real-time on the comparison pages.
What if I can't find stock of KGV40?
You can fill out our help required form which you can use to request a quote for KGV40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.