Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.34
|
182
in stock
|
Buy Now | |
Newark Electronics
from US$2.53
|
296
in stock
|
Buy Now | |
element14
from US$4.54
|
296
in stock
|
Buy Now | |
Farnell
from US$6.36
|
296
in stock
|
Buy Now | |
RS Americas
from US$2.76
|
268
in stock
|
Buy Now | |
Distrelec
from US$7.32
|
233
in stock
|
Buy Now | |
Conrad
from US$6.52
|
5
in stock
|
Buy Now | |
Toby Electronics
from US$2.77
|
-
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Connector Mounting | Panel Mount |
Contact Termination | Solder |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Colour | Nickel |
Connector Colour | Natural |
Connector Type | DIN Audio |
Connector, Din Audio, Receptacle, 3 Way | Newark Electronics |
SOCKET, DIN, PANEL, 3WAY | element14 |
Connector Circular DIN Female Receptacle Solder Term Rear Mount IP40 Mate SV WSV | Lumberg KGV 30 | RS Americas |
Lumberg Connect GmbH Appliance Socket KGV 3-pin, 5A, 250V, 3 Poles, Socket | Distrelec |
Chassis socket 3-way solder IP40 | RS |
Lumberg-Products are useful in various equipment of everyday life for safe and secure connections. This round connector works with screw-connection for secure connection despite easy mounting. Suitable for Signal- and load currents upto 5 A. compatiable according to IEC 60130-9. | Conrad |
Where can I find additional details, specifications and documents for a KGV 30?
Additional datasheets, footprints and schematics for KGV 30 are listed on our Part Details page. You can also find images and similar parts to KGV 30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KGV 30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KGV 30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KGV 30 fall under?
The KGV 30 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KGV 30 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KGV 30 you can contact the distributor directly for product support, shipping queries etc.
Is the KGV 30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KGV 30 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for KGV 30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KGV 30 often in real-time on the comparison pages.
What if I can't find stock of KGV 30?
You can fill out our help required form which you can use to request a quote for KGV 30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.