Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.18
|
193
in stock
|
Buy Now | |
RS Americas
from US$3.69
|
483
in stock
|
Buy Now | |
element14
from US$7.99
|
111
in stock
|
Buy Now | |
Farnell
from US$7.11
|
111
in stock
|
Buy Now | |
Newark Electronics
from US$3.87
|
58
in stock
|
Buy Now | |
Rapid Electronics
from US$8.62
|
18
in stock
|
Buy Now | |
Conrad
from US$6.83
|
18
in stock
|
Buy Now | |
Rutronik
from US$4.44
|
-
|
Buy Now |
No. of Contacts | 5Contacts |
---|---|
Gender | Jack |
Connector Mounting | PCB Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Colour | Nickel |
Connector Colour | Natural |
Connector Type | DIN Audio |
Connector Circular DIN Female Chassis Socket Rear Mount PCB Term IP40 | Lumberg KGR 50 | RS Americas |
PCB chassis socket 5-way IP40 | RS |
SOCKET, DIN, PANEL, 5WAY | element14 |
Industrial Circular, Panel, Rcpt, 5Pos | Newark Electronics |
Lumberg KGR 50 5 Pin DIN Female Chassis Socket Straight Panel Mount | Rapid Electronics |
Lumberg products provide for safe electronic connections in various devices of the daily life. This round plug with screw lock provides for secure connection in spite of simple installation Suitable for signal and load currents up to 5 A. Connector compatible in accordance with IEC 60130-9 | Conrad |
05P CHASSIS SOCKET PCB | Rutronik |
Where can I find additional details, specifications and documents for a KGR 50?
Additional datasheets, footprints and schematics for KGR 50 are listed on our Part Details page. You can also find images and similar parts to KGR 50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KGR 50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KGR 50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KGR 50 fall under?
The KGR 50 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KGR 50 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KGR 50 you can contact the distributor directly for product support, shipping queries etc.
Is the KGR 50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KGR 50 have stock available?
Authorised distributors including RS Americas, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for KGR 50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KGR 50 often in real-time on the comparison pages.
What if I can't find stock of KGR 50?
You can fill out our help required form which you can use to request a quote for KGR 50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.