Status: | Unknown |
---|---|
Series: | KGG-PC |
RoHS: | Unknown |
No distributors results available
Accessory Type | Cable Housing |
---|---|
For Use With | COMBICON PC Plugs |
Connector Body Material | - |
Product Range | KGG-PC |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | PCB Mount |
Connector Mounting Orientation | PCB |
Connector Type | Terminal Block PCB |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
No. of Contacts | 5Contacts |
Pitch Spacing | 7.62mm |
Where can I find additional details, specifications and documents for a KGG-PC 4/5-F?
Additional datasheets, footprints and schematics for KGG-PC 4/5-F are listed on our Part Details page. You can also find images and similar parts to KGG-PC 4/5-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KGG-PC 4/5-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KGG-PC 4/5-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KGG-PC 4/5-F fall under?
The KGG-PC 4/5-F is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to KGG-PC 4/5-F when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KGG-PC 4/5-F you can contact the distributor directly for product support, shipping queries etc.
Is the KGG-PC 4/5-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KGG-PC 4/5-F have stock available?
There is no stock from authorised distributors for KGG-PC 4/5-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KGG-PC 4/5-F often in real-time on the comparison pages.
What if I can't find stock of KGG-PC 4/5-F?
You can fill out our help required form which you can use to request a quote for KGG-PC 4/5-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.