Status: | Unknown |
---|---|
Series: | KGG-MSTB |
RoHS: | Unknown |
No distributors results available
Accessory Type | Cable Housing |
---|---|
For Use With | COMBICON GMSTB IC and MSTB Series |
Connector Body Material | - |
Product Range | KGG-MSTB |
Connector Mounting | PCB Mount |
Connector Mounting Orientation | PCB |
Connector Type | Terminal Block PCB |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
No. of Contacts | 8Contacts |
Where can I find additional details, specifications and documents for a KGG-MSTB 2 5/8?
Additional datasheets, footprints and schematics for KGG-MSTB 2 5/8 are listed on our Part Details page. You can also find images and similar parts to KGG-MSTB 2 5/8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KGG-MSTB 2 5/8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KGG-MSTB 2 5/8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KGG-MSTB 2 5/8 fall under?
The KGG-MSTB 2 5/8 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to KGG-MSTB 2 5/8 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KGG-MSTB 2 5/8 you can contact the distributor directly for product support, shipping queries etc.
Is the KGG-MSTB 2 5/8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KGG-MSTB 2 5/8 have stock available?
There is no stock from authorised distributors for KGG-MSTB 2 5/8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KGG-MSTB 2 5/8 often in real-time on the comparison pages.
What if I can't find stock of KGG-MSTB 2 5/8?
You can fill out our help required form which you can use to request a quote for KGG-MSTB 2 5/8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.