Status: | Unknown |
---|---|
Series: | KG Series |
RoHS: | Compliant |
Switch Operation | On-On |
---|---|
Contact Configuration | SPST |
Illumination | Non Illuminated |
Switch Mounting | Panel Mount |
Actuator / Cap Colour | Black |
Product Range | KG Series |
Contact Current AC Max | 20A |
RoHS Compliant | Yes |
Switch, Rocker, Spst, 20A, 250V, Black | Newark Electronics |
Switch, Rocker, SPDT, ON-ON, IP56,Concave, Non-Illum, Black, No Legend,21A,14VDC, QC | ZF Electronics KGC2BNB1BBB | RS Americas |
Rocker Switches SPDT - On-On 20A 125VAC | Sager |
Where can I find additional details, specifications and documents for a KGC2BNB1BBB?
Additional datasheets, footprints and schematics for KGC2BNB1BBB are listed on our Part Details page. You can also find images and similar parts to KGC2BNB1BBB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KGC2BNB1BBB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KGC2BNB1BBB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KGC2BNB1BBB fall under?
The KGC2BNB1BBB is listed under Switches & Relays > Switches > Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to KGC2BNB1BBB when available in the Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KGC2BNB1BBB you can contact the distributor directly for product support, shipping queries etc.
Is the KGC2BNB1BBB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KGC2BNB1BBB have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for KGC2BNB1BBB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KGC2BNB1BBB often in real-time on the comparison pages.
What if I can't find stock of KGC2BNB1BBB?
You can fill out our help required form which you can use to request a quote for KGC2BNB1BBB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.