Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.45
|
275
in stock
|
Buy Now | |
Distrelec
from US$3.98
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$6.60
|
498
in stock
|
Buy Now | |
element14
from US$4.65
|
498
in stock
|
Buy Now | |
Farnell
from US$4.10
|
498
in stock
|
Buy Now | |
Conrad
from US$8.52
|
143
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.04
|
115
in stock
|
Buy Now | |
RS Americas
from US$4.06
|
33
in stock
|
Buy Now |
No. of Contacts | 8Contacts |
---|---|
Gender | Jack |
Connector Mounting | Panel Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Colour | Nickel |
Connector Colour | Natural |
Connector Type | DIN Audio |
Lumberg Connect GmbH Appliance Socket KFV 8-pin, 5A, 32V, 8 Poles, Socket | Distrelec |
Din Audio/Video Connector, Socket, 8, Panel Mount, Plastic Body, Silver Plated Contacts Rohs Compliant: Yes |Lumberg KFV 81 | Newark Electronics |
SOCKET, DIN, PANEL, 8WAY | element14 |
DIN,Chassis,socket,8way,straight,KFV81 | RS |
Lumberg products deliver secure electrical connections in the various devices of daily life. This round connector with screw caps ensure secure connection, despite easier assembly Suitable for signal and load currents up to 5 A. Intermateable according to IEC 60130-9 | Conrad |
Connector: M16 | Transfer Multisort Elektronik |
Conn Electrical Pnl Receptacle Socket Cont 8 Cond 8 Poles Solder 60V 5A IP40 | Lumberg KFV 81 | RS Americas |
Where can I find additional details, specifications and documents for a KFV 81?
Additional datasheets, footprints and schematics for KFV 81 are listed on our Part Details page. You can also find images and similar parts to KFV 81 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KFV 81 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KFV 81 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KFV 81 fall under?
The KFV 81 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KFV 81 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KFV 81 you can contact the distributor directly for product support, shipping queries etc.
Is the KFV 81 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KFV 81 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for KFV 81.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KFV 81 often in real-time on the comparison pages.
What if I can't find stock of KFV 81?
You can fill out our help required form which you can use to request a quote for KFV 81 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.