Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.23
|
300
in stock
|
Buy Now | |
element14
from US$5.97
|
173
in stock
|
Buy Now | |
Newark Electronics
from US$7.27
|
156
in stock
|
Buy Now | |
Farnell
from US$3.90
|
156
in stock
|
Buy Now | |
RS Americas
from US$5.08
|
1
in stock
|
Buy Now | |
Distrelec
from US$3.81
|
-
|
Buy Now | |
Toby Electronics
from US$4.28
|
-
|
Buy Now |
No. of Contacts | 8Contacts |
---|---|
Gender | Jack |
Connector Mounting | Panel Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Colour | Nickel |
Connector Colour | Natural |
Connector Type | DIN Audio |
DIN,Chassis,socket,8way,straight,KFV80 | RS |
SOCKET, DIN, PANEL, 8WAY | element14 |
Din Audio/Video Connector, Socket, 8, Panel Mount, Plastic Body, Silver Plated Contacts Rohs Compliant: Yes |Lumberg KFV 80 | Newark Electronics |
Socket 8 0.75 sq. mm 5 A 60 VAC PA GF -3 pF 10.7 in. | Lumberg KFV 80 | RS Americas |
Lumberg Connect GmbH Appliance Socket KFV 8-pin, 5A, 32V, 8 Poles, Socket | Distrelec |
Where can I find additional details, specifications and documents for a KFV 80?
Additional datasheets, footprints and schematics for KFV 80 are listed on our Part Details page. You can also find images and similar parts to KFV 80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KFV 80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KFV 80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KFV 80 fall under?
The KFV 80 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KFV 80 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KFV 80 you can contact the distributor directly for product support, shipping queries etc.
Is the KFV 80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KFV 80 have stock available?
Authorised distributors including RS, element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for KFV 80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KFV 80 often in real-time on the comparison pages.
What if I can't find stock of KFV 80?
You can fill out our help required form which you can use to request a quote for KFV 80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.