Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.36
|
302
in stock
|
Buy Now | |
Newark Electronics
from US$3.59
|
437
in stock
|
Buy Now | |
element14
from US$3.71
|
437
in stock
|
Buy Now | |
Farnell
from US$4.02
|
437
in stock
|
Buy Now | |
Conrad
from US$8.02
|
91
in stock
|
Buy Now | |
RS Americas
from US$3.76
|
82
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.72
|
72
in stock
|
Buy Now | |
Rapid Electronics
from US$4.65
|
5
in stock
|
Buy Now | |
Rutronik
from US$4.83
|
-
|
Buy Now | |
Distrelec
from US$4.01
|
-
|
Buy Now | |
Toby Electronics
from US$3.97
|
-
|
Buy Now |
No. of Contacts | 7Contacts |
---|---|
Gender | Jack |
Connector Mounting | Panel Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Colour | Nickel |
Connector Colour | Natural |
Connector Type | DIN Audio |
Din Audio/Video Connector, Socket, 7, Panel Mount, Plastic Body, Silver Plated Contacts Rohs Compliant: Yes |Lumberg KFV 70 | Newark Electronics |
SOCKET, DIN, PANEL, 7WAY | element14 |
DIN,Chassis,socket,7way,straight,KFV70 | RS |
Lumberg products deliver secure electrical connections in the various devices of daily life. This round connector with screw caps ensure secure connection, despite easier assembly Suitable for signal and load currents up to 5 A. Intermateable according to IEC 60130-9 | Conrad |
Socket 7 0.75 sq. mm 5 A 250 VAC PA GF -2 pF 10.7 in. | Lumberg KFV 70 | RS Americas |
Connector: M16 | Transfer Multisort Elektronik |
Lumberg KFV70 7 Pin DIN Female Chassis Socket IEC 60130-9 Front Panel Mount | Rapid Electronics |
07P CHASSIS SOCKET | Rutronik |
Lumberg Connect GmbH Appliance Socket KFV 7-pin, 5A, 160V, 7 Poles, Socket | Distrelec |
Where can I find additional details, specifications and documents for a KFV 70?
Additional datasheets, footprints and schematics for KFV 70 are listed on our Part Details page. You can also find images and similar parts to KFV 70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KFV 70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KFV 70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KFV 70 fall under?
The KFV 70 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KFV 70 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KFV 70 you can contact the distributor directly for product support, shipping queries etc.
Is the KFV 70 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KFV 70 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Conrad have stock available or on a lead time for KFV 70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KFV 70 often in real-time on the comparison pages.
What if I can't find stock of KFV 70?
You can fill out our help required form which you can use to request a quote for KFV 70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.