Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.21
|
246
in stock
|
Buy Now | |
Newark Electronics
from US$5.65
|
247
in stock
|
Buy Now | |
element14
from US$5.77
|
247
in stock
|
Buy Now | |
Farnell
from US$3.87
|
247
in stock
|
Buy Now | |
RS Americas
from US$3.90
|
211
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.42
|
121
in stock
|
Buy Now | |
Distrelec
from US$4.37
|
108
in stock
|
Buy Now | |
Rapid Electronics
from US$4.27
|
30
in stock
|
Buy Now | |
Rutronik
from US$4.45
|
-
|
Buy Now | |
Toby Electronics
from US$3.68
|
-
|
Buy Now |
No. of Contacts | 6Contacts |
---|---|
Gender | Jack |
Connector Mounting | Panel Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Colour | Nickel |
Connector Colour | Natural |
Connector Type | DIN Audio |
Din Audio/Video Connector, Socket, 6, Panel Mount, Plastic Body, Silver Plated Contacts Rohs Compliant: Yes |Lumberg KFV 60 | Newark Electronics |
SOCKET, DIN, PANEL, 6WAY | element14 |
DIN,Chassis,socket,6way,straight,KFV60 | RS |
Socket 6 0.75 sq. mm 5 A 250 VAC PA GF -2 pF 10.7 in. | Lumberg KFV 60 | RS Americas |
Connector: M16 | Transfer Multisort Elektronik |
Lumberg Connect GmbH Appliance Socket KFV 6-pin, 5A, 160V, 6 Poles, Socket | Distrelec |
Lumberg KFV60 6 Pin DIN Female Chassis Socket IEC 60130-9 Front Panel Mount | Rapid Electronics |
06P CHASSIS SOCKET | Rutronik |
Where can I find additional details, specifications and documents for a KFV 60?
Additional datasheets, footprints and schematics for KFV 60 are listed on our Part Details page. You can also find images and similar parts to KFV 60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KFV 60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KFV 60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KFV 60 fall under?
The KFV 60 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KFV 60 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KFV 60 you can contact the distributor directly for product support, shipping queries etc.
Is the KFV 60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KFV 60 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for KFV 60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KFV 60 often in real-time on the comparison pages.
What if I can't find stock of KFV 60?
You can fill out our help required form which you can use to request a quote for KFV 60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.