Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.56
|
326
in stock
|
Buy Now | |
Newark Electronics
from US$5.67
|
483
in stock
|
Buy Now | |
element14
from US$4.62
|
483
in stock
|
Buy Now | |
Farnell
from US$3.35
|
483
in stock
|
Buy Now | |
Distrelec
from US$3.11
|
288
in stock
|
Buy Now | |
RS Americas
from US$3.96
|
183
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.13
|
146
in stock
|
Buy Now | |
Conrad
from US$7.52
|
23
in stock
|
Buy Now | |
Rapid Electronics
from US$3.91
|
17
in stock
|
Buy Now | |
Rutronik
from US$3.96
|
-
|
Buy Now | |
Toby Electronics
from US$3.36
|
-
|
Buy Now |
No. of Contacts | 5Contacts |
---|---|
Gender | Jack |
Connector Mounting | Panel Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Colour | Nickel |
Connector Colour | Natural |
Connector Type | DIN Audio |
Connector, Din, Receptacle, 5 Position | Newark Electronics |
SOCKET, DIN, PANEL, 5WAY | element14 |
DIN,Chassis,socket,5w,straight,KFV50//6 | RS |
Lumberg Connect GmbH Appliance Socket KFV 5-pin, 5A, 160V, 5 Poles, Socket | Distrelec |
Conn Electrical Pnl Receptacle Socket Cont 5 Cond 5 Poles Solder 250V 5A IP40 | Lumberg KFV 50/6 | RS Americas |
Connector: M16 | Transfer Multisort Elektronik |
Lumberg products deliver secure electrical connections in the various devices of daily life. This round connector with screw caps ensure secure connection, despite easier assembly Suitable for signal and load currents up to 5 A. Intermateable according to IEC 60130-9 | Conrad |
Lumberg KFV50/6 5 Pin DIN Female Chassis Socket IEC 60130-9 Front Panel Mount | Rapid Electronics |
05P CIRCULAR FEMALE JOINT ACC | Rutronik |
Where can I find additional details, specifications and documents for a KFV 50/6?
Additional datasheets, footprints and schematics for KFV 50/6 are listed on our Part Details page. You can also find images and similar parts to KFV 50/6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KFV 50/6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KFV 50/6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KFV 50/6 fall under?
The KFV 50/6 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KFV 50/6 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KFV 50/6 you can contact the distributor directly for product support, shipping queries etc.
Is the KFV 50/6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KFV 50/6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for KFV 50/6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KFV 50/6 often in real-time on the comparison pages.
What if I can't find stock of KFV 50/6?
You can fill out our help required form which you can use to request a quote for KFV 50/6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.