Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.51
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.64
|
244
in stock
|
Buy Now | |
element14
from US$3.92
|
244
in stock
|
Buy Now | |
Farnell
from US$3.23
|
244
in stock
|
Buy Now | |
Distrelec
from US$2.88
|
71
in stock
|
Buy Now | |
RS Americas
from US$3.66
|
57
in stock
|
Buy Now | |
Micros
from US$2.47
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$3.53
|
48
in stock
|
Buy Now | |
Conrad
from US$5.98
|
44
in stock
|
Buy Now |
No. of Contacts | 4Contacts |
---|---|
Gender | Jack |
Connector Mounting | Panel Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Colour | Nickel |
Connector Colour | Natural |
Connector Type | DIN Audio |
Din Audio/Video Connector, Socket, 4, Panel Mount, Plastic Body, Silver Plated Contacts Rohs Compliant: Yes |Lumberg KFV 40 | Newark Electronics |
SOCKET, DIN, PANEL, 4WAY | element14 |
Lumberg Connect GmbH Appliance Socket KFV 4-pin, 5A, 250V, 4 Poles, Socket | Distrelec |
Connector Socket PA GF (Body) Front Mount VDC IEC Approved | Lumberg KFV 40 | RS Americas |
Chassis socket with threaded joint and solder terminals, for front mounting | Micros |
Lumberg KFV40 4 Pin DIN Female Chassis Socket IEC 60130-9 Front Panel Mount | Rapid Electronics |
Lumberg products deliver secure electrical connections in the various devices of daily life. This round connector with screw caps ensure secure connection, despite easier assembly Suitable for signal and load currents up to 5 A. Intermateable according to IEC 60130-9 | Conrad |
DIN,Chassis,socket,4way,straight,KFV40 | RS |
Where can I find additional details, specifications and documents for a KFV 40?
Additional datasheets, footprints and schematics for KFV 40 are listed on our Part Details page. You can also find images and similar parts to KFV 40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KFV 40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KFV 40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KFV 40 fall under?
The KFV 40 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KFV 40 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KFV 40 you can contact the distributor directly for product support, shipping queries etc.
Is the KFV 40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KFV 40 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for KFV 40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KFV 40 often in real-time on the comparison pages.
What if I can't find stock of KFV 40?
You can fill out our help required form which you can use to request a quote for KFV 40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.