Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.48
|
235
in stock
|
Buy Now | |
Newark Electronics
from US$4.58
|
857
in stock
|
Buy Now | |
element14
from US$5.39
|
857
in stock
|
Buy Now | |
Farnell
from US$3.20
|
857
in stock
|
Buy Now | |
Distrelec
from US$3.23
|
542
in stock
|
Buy Now | |
RS Americas
from US$3.20
|
277
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.53
|
62
in stock
|
Buy Now | |
Rapid Electronics
from US$2.70
|
49
in stock
|
Buy Now | |
Rutronik
from US$3.28
|
-
|
Buy Now | |
Toby Electronics
from US$2.48
|
-
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Connector Mounting | Panel Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Colour | Nickel |
Connector Colour | Natural |
Connector Type | DIN Audio |
Din Audio/Video Connector, Socket, 3, Panel Mount, Plastic Body, Silver Plated Contacts Rohs Compliant: Yes |Lumberg KFV 30 | Newark Electronics |
SOCKET, DIN, PANEL, 3WAY | element14 |
Lumberg Connect GmbH Appliance Socket KFV 3-pin, 5A, 250V, 3 Poles, Socket | Distrelec |
Socket 3 0.75 sq. mm 5 A 250 VAC PA GF -2 pF 10.7 in., KFV Series | Lumberg KFV 30 | RS Americas |
DIN,Chassis,socket,3way,straight,KFV30 | RS |
Connector: M16 | Transfer Multisort Elektronik |
Lumberg KFV30 3 Pin DIN Female Chassis Socket IEC 60130-9 Front Panel Mount | Rapid Electronics |
CIRCULAR CONNECTOR W THREADED | Rutronik |
Where can I find additional details, specifications and documents for a KFV 30?
Additional datasheets, footprints and schematics for KFV 30 are listed on our Part Details page. You can also find images and similar parts to KFV 30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KFV 30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KFV 30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KFV 30 fall under?
The KFV 30 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KFV 30 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KFV 30 you can contact the distributor directly for product support, shipping queries etc.
Is the KFV 30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KFV 30 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for KFV 30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KFV 30 often in real-time on the comparison pages.
What if I can't find stock of KFV 30?
You can fill out our help required form which you can use to request a quote for KFV 30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.