Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.83
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$18.95
|
229
in stock
|
Buy Now | |
element14
from US$13.64
|
229
in stock
|
Buy Now | |
Farnell
from US$11.71
|
229
in stock
|
Buy Now | |
Distrelec
from US$11.78
|
92
in stock
|
Buy Now | |
Toby Electronics
from US$10.73
|
50
in stock
|
Buy Now | |
RS Americas
from US$14.49
|
-
|
Buy Now |
No. of Contacts | 12Contacts |
---|---|
Gender | Jack |
Connector Mounting | Panel Mount |
Contact Termination | Solder |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Colour | Nickel |
Connector Colour | Natural |
Connector Type | DIN Audio |
Din Audio/Video Connector, Socket, 12, Panel Mount, Plastic Body, Nickel Plated Contacts Rohs Compliant: Yes |Lumberg KFV 120 | Newark Electronics |
SOCKET, DIN, PANEL, 12WAY | element14 |
Lumberg Connect GmbH Appliance Socket KFV 12-pin, 3A, 160V, 12 Poles, Socket | Distrelec |
DIN,Chassis,socket,12way,straight,KFV120 | RS |
Conn, Electrical, Pnl Receptacle, Socket Cont,12 Cond,12 Poles, Solder,60V,3A, IP40 | Lumberg KFV 120 | RS Americas |
Where can I find additional details, specifications and documents for a KFV 120?
Additional datasheets, footprints and schematics for KFV 120 are listed on our Part Details page. You can also find images and similar parts to KFV 120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KFV 120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KFV 120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KFV 120 fall under?
The KFV 120 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KFV 120 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KFV 120 you can contact the distributor directly for product support, shipping queries etc.
Is the KFV 120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KFV 120 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for KFV 120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KFV 120 often in real-time on the comparison pages.
What if I can't find stock of KFV 120?
You can fill out our help required form which you can use to request a quote for KFV 120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.