Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 10° |
---|---|
Diode Case Style | T-1 3/4 (5mm) |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.4V |
Rise Time | - |
Fall Time tf | - |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Angle of Half Sensitivity ± | 10° |
External Diameter | 5.7mm |
External Length / Height | 8.7mm |
Head Diameter | 5mm |
LED / Lamp Size | 5mm / T1.3/4 |
Lead Length | 24mm |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +85°C |
Peak Wavelength | 940nm |
Pitch Spacing | 2.5mm |
Radiant Intensity | 58mW/Sr |
Reverse Leakage Current Max | 10µA |
Turn Off Time | 13ns |
Turn On Time | 25ns |
Voltage Vf Typ | 1.4V |
Wavelength Typ | 940nm |
Ir Emitter, 940Nm, T-1 3/4, Through Hole | Newark Electronics |
INFRARED EMITTER, 940NM, T-1 3/4 | element14 |
Where can I find additional details, specifications and documents for a KEL5002A-A?
Additional datasheets, footprints and schematics for KEL5002A-A are listed on our Part Details page. You can also find images and similar parts to KEL5002A-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KEL5002A-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KEL5002A-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KEL5002A-A fall under?
The KEL5002A-A is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to KEL5002A-A when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KEL5002A-A you can contact the distributor directly for product support, shipping queries etc.
Is the KEL5002A-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KEL5002A-A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for KEL5002A-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KEL5002A-A often in real-time on the comparison pages.
What if I can't find stock of KEL5002A-A?
You can fill out our help required form which you can use to request a quote for KEL5002A-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.