Status: | Unknown |
---|---|
Series: | KE Series |
RoHS: | Unknown |
Conduit Material | PVC (Polyvinylchloride) Steel |
---|---|
Coating | PVC |
Conduit Colour | Black |
External Diameter | 21.2mm |
Product Range | KE Series |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Conduit |
Body Material | Steel |
Colour | Black |
External Length / Height | 10m |
For Use With | Cables |
Height | 10m |
IP / NEMA Rating | IP54 |
Internal Diameter | 17mm |
Length | 10m |
Material | Steel |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Standard | IP54 |
Status: | Unknown |
---|---|
Series: | KE Series |
RoHS: | Unknown |
Conduit Material | PVC (Polyvinylchloride), Steel |
---|---|
Coating | PVC |
Conduit Colour | Black |
External Diameter | 21.2mm |
Product Range | KE Series |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Conduit |
RoHS Compliant | NA |
KP KEBF0410 KE LOW ACID PVC CONDUIT | Sager |
Where can I find additional details, specifications and documents for a KEBF0410?
Additional datasheets, footprints and schematics for KEBF0410 are listed on our Part Details page. You can also find images and similar parts to KEBF0410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KEBF0410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KEBF0410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KEBF0410 fall under?
The KEBF0410 is listed under Cable Wire & Cable Assemblies > Cable Management > Conduit.
Can I view similar or alternative parts?
You can view similar parts to KEBF0410 when available in the Conduit range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KEBF0410 you can contact the distributor directly for product support, shipping queries etc.
Is the KEBF0410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KEBF0410 have stock available?
Authorised distributors including RS Americas, element14, Sager, Farnell and Newark Electronics have stock available or on a lead time for KEBF0410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KEBF0410 often in real-time on the comparison pages.
What if I can't find stock of KEBF0410?
You can fill out our help required form which you can use to request a quote for KEBF0410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.