Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Small, power mold type. |
High ESD resistant. |
Configuration | Single |
---|---|
Package Code | SOD-123FL |
Package(JEITA) | SC-109B |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 1000 |
Zener Voltage VZ (Typ.)[V] | 9.747 |
Zener Voltage VZ (Min.)[V] | 9.1 |
Zener Voltage VZ (Max.)[V] | 10.2 |
IZ @ VZ [mA] | 40 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x3.5 (t=0.9) |
Data Sheet |
---|
KDZV9.1B Data Sheet |
Application Note |
---|
Advantages of PMDE Compact Package with High Heat Dissipation for Automotive Schottky Barrier Diodes |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
ZENER DIODE, 9.1V, 1W, SOD-123FL | element14 |
Zener Diode, 9.1V, 1W, Sod-123Fl | Newark Electronics |
Diode Zener Single 9.74V 1W 2-Pin SOD-123 T/R | Avnet America |
Where can I find additional details, specifications and documents for a KDZVTR9.1B?
Additional datasheets, footprints and schematics for KDZVTR9.1B are listed on our Part Details page. You can also find images and similar parts to KDZVTR9.1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KDZVTR9.1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KDZVTR9.1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KDZVTR9.1B fall under?
The KDZVTR9.1B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to KDZVTR9.1B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KDZVTR9.1B you can contact the distributor directly for product support, shipping queries etc.
Is the KDZVTR9.1B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for KDZVTR9.1B have stock available?
Authorised distributors including Chip One Stop, CoreStaff, element14, Farnell and Newark Electronics have stock available or on a lead time for KDZVTR9.1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KDZVTR9.1B often in real-time on the comparison pages.
What if I can't find stock of KDZVTR9.1B?
You can fill out our help required form which you can use to request a quote for KDZVTR9.1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.