Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
89,375
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
11,143
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
2,322
in stock
|
Buy Now | |
element14
from US$0.11
|
2,317
in stock
|
Buy Now | |
Farnell
from US$0.10
|
2,317
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now |
Small, power mold type. |
High ESD resistant. |
Configuration | Single |
---|---|
Package Code | SOD-123FL |
Package(JEITA) | SC-109B |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 1000 |
Zener Voltage VZ (Typ.)[V] | 20.82 |
Zener Voltage VZ (Min.)[V] | 20 |
Zener Voltage VZ (Max.)[V] | 22.4 |
IZ @ VZ [mA] | 20 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x3.5 (t=0.9) |
Data Sheet |
---|
KDZV2.0B Data Sheet |
Application Note |
---|
Advantages of PMDE Compact Package with High Heat Dissipation for Automotive Schottky Barrier Diodes |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode 20V 1W SOD-123FL SC-109B | RS |
Zener Diode, 2V, 1W, Sod-123Fl | Newark Electronics |
ZENER DIODE, 2V, 1W, SOD-123FL | element14 |
Zener Diodes 20.82V 6% 1W 2-Pin PMDU | Future Electronics |
Diode Zener Single 20.82V 1W 2-Pin SOD-123 T/R | Avnet America |
Where can I find additional details, specifications and documents for a KDZVTR20B?
Additional datasheets, footprints and schematics for KDZVTR20B are listed on our Part Details page. You can also find images and similar parts to KDZVTR20B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KDZVTR20B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KDZVTR20B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KDZVTR20B fall under?
The KDZVTR20B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to KDZVTR20B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KDZVTR20B you can contact the distributor directly for product support, shipping queries etc.
Is the KDZVTR20B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for KDZVTR20B have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Newark Electronics and element14 have stock available or on a lead time for KDZVTR20B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KDZVTR20B often in real-time on the comparison pages.
What if I can't find stock of KDZVTR20B?
You can fill out our help required form which you can use to request a quote for KDZVTR20B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.