Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Small power mold type (PMDU) |
High reliability |
Configuration | Single |
---|---|
Package Code | SOD-123FL |
Package(JEITA) | SC-109B |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 1000 |
Zener Voltage VZ (Min.)[V] | 44 |
Zener Voltage VZ (Max.)[V] | 50 |
IZ @ VZ [mA] | 2 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x3.5 (t=0.9) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
KDZVTF47A Data Sheet |
Application Note |
---|
Advantages of PMDE Compact Package with High Heat Dissipation for Automotive Schottky Barrier Diodes |
Characteristics Data |
---|
KDZVTF47A ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode, Aec-Q101, 47V, 1W, Sod-123Fl Rohs Compliant: Yes |Rohm KDZVTFTR47A | Newark Electronics |
ZENER DIODE, AECQ101, 47V, 1W, SOD-123FL | element14 |
Zener Diode 47V 5A 2-Pin SOD-123FL Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a KDZVTFTR47A?
Additional datasheets, footprints and schematics for KDZVTFTR47A are listed on our Part Details page. You can also find images and similar parts to KDZVTFTR47A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KDZVTFTR47A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KDZVTFTR47A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KDZVTFTR47A fall under?
The KDZVTFTR47A is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to KDZVTFTR47A when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KDZVTFTR47A you can contact the distributor directly for product support, shipping queries etc.
Is the KDZVTFTR47A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for KDZVTFTR47A have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for KDZVTFTR47A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KDZVTFTR47A often in real-time on the comparison pages.
What if I can't find stock of KDZVTFTR47A?
You can fill out our help required form which you can use to request a quote for KDZVTFTR47A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.