Status: | Unknown |
---|---|
Series: | KDZTR Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 10.31V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | SOD-123 |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | KDZTR Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Diode, Zener, 10V, 1W, Sod-123 | Newark Electronics |
Diode Zener Single 10.31V 6% 1W 2-Pin PMDU T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a KDZTR10B?
Additional datasheets, footprints and schematics for KDZTR10B are listed on our Part Details page. You can also find images and similar parts to KDZTR10B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KDZTR10B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KDZTR10B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KDZTR10B fall under?
The KDZTR10B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to KDZTR10B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KDZTR10B you can contact the distributor directly for product support, shipping queries etc.
Is the KDZTR10B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KDZTR10B have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and Avnet Asia have stock available or on a lead time for KDZTR10B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KDZTR10B often in real-time on the comparison pages.
What if I can't find stock of KDZTR10B?
You can fill out our help required form which you can use to request a quote for KDZTR10B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.