Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Applicator Type | - |
---|---|
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Needle |
External Diameter | 0.64mm |
Hole Diameter | 0.43mm |
Length | 12.7mm |
Material Gauge | 23 |
Pack Quantity | 50 |
Tools | Newark Electronics |
Weller KDS2312P 23 Gauge x 1/2" Threaded Hub Dispensing Needle - Pack Of 50 | Rapid Electronics |
DISPENSING NEEDLE, GA23, ID 0.43MM, PK50 | element14 |
Dosiernadel KDS2312P, hellblau, VPE50St. | Boersig |
Where can I find additional details, specifications and documents for a KDS2312P..?
Additional datasheets, footprints and schematics for KDS2312P.. are listed on our Part Details page. You can also find images and similar parts to KDS2312P.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KDS2312P.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KDS2312P.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KDS2312P.. fall under?
The KDS2312P.. is listed under Tools & Maintenance > Cleaning & Chemicals > Chemicals Kits and Accessories.
Can I view similar or alternative parts?
You can view similar parts to KDS2312P.. when available in the Chemicals Kits and Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KDS2312P.. you can contact the distributor directly for product support, shipping queries etc.
Is the KDS2312P.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KDS2312P.. have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Rapid Electronics and element14 have stock available or on a lead time for KDS2312P...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KDS2312P.. often in real-time on the comparison pages.
What if I can't find stock of KDS2312P..?
You can fill out our help required form which you can use to request a quote for KDS2312P.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.