Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Applicator Type | - |
---|---|
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Needle |
External Diameter | 0.89mm |
Hole Diameter | 0.58mm |
Length | 12.7mm |
Material Gauge | 21 |
Pack Quantity | 50 |
DISPENSING NEEDLE, GA21, ID 0.58MM, PK50 | element14 |
Tools | Newark Electronics |
Weller KDS2112P 21 Gauge x 1/2" Threaded Hub Dispensing Needle - Pack Of 50 | Rapid Electronics |
Where can I find additional details, specifications and documents for a KDS2112P..?
Additional datasheets, footprints and schematics for KDS2112P.. are listed on our Part Details page. You can also find images and similar parts to KDS2112P.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KDS2112P.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KDS2112P.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KDS2112P.. fall under?
The KDS2112P.. is listed under Tools & Maintenance > Cleaning & Chemicals > Chemicals Kits and Accessories.
Can I view similar or alternative parts?
You can view similar parts to KDS2112P.. when available in the Chemicals Kits and Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KDS2112P.. you can contact the distributor directly for product support, shipping queries etc.
Is the KDS2112P.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KDS2112P.. have stock available?
Authorised distributors including RS, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for KDS2112P...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KDS2112P.. often in real-time on the comparison pages.
What if I can't find stock of KDS2112P..?
You can fill out our help required form which you can use to request a quote for KDS2112P.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.