Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Applicator Type | - |
---|---|
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Needle |
External Diameter | 1.52mm |
Hole Diameter | 1.14mm |
Length | 12.7mm |
Material Gauge | 17 |
Pack Quantity | 50 |
DISPENSING NEEDLE, GA17, ID 1.14MM, PK50 | element14 |
Dispensing Needle, Ga17, Id 1.14Mm, Pk50 | Newark Electronics |
Weller KDS1712P 17 Gauge x 1/2" Threaded Hub Dispensing Needle - Pack Of 50 | Rapid Electronics |
Where can I find additional details, specifications and documents for a KDS1712P.?
Additional datasheets, footprints and schematics for KDS1712P. are listed on our Part Details page. You can also find images and similar parts to KDS1712P. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KDS1712P. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KDS1712P. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KDS1712P. fall under?
The KDS1712P. is listed under Tools & Maintenance > Cleaning & Chemicals > Chemicals Kits and Accessories.
Can I view similar or alternative parts?
You can view similar parts to KDS1712P. when available in the Chemicals Kits and Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KDS1712P. you can contact the distributor directly for product support, shipping queries etc.
Is the KDS1712P. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KDS1712P. have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rapid Electronics and RS Americas have stock available or on a lead time for KDS1712P..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KDS1712P. often in real-time on the comparison pages.
What if I can't find stock of KDS1712P.?
You can fill out our help required form which you can use to request a quote for KDS1712P. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.