Status: | Unknown |
---|---|
Series: | KDMIX-SL1 Series |
RoHS: | Unknown |
No. of Contacts | 19Contacts |
---|---|
Gender | Receptacle |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Thermoplastic Body |
Product Range | KDMIX-SL1 Series |
SVHC | No SVHC (07-Jul-2017) |
Hdmi Conn, Type A, Rcpt, 19Pos, Pcb | Newark Electronics |
HDMI CONN, TYPE A, RCPT, 19POS, PCB | element14 |
Where can I find additional details, specifications and documents for a KDMIX-SL1-NS-WS-B15?
Additional datasheets, footprints and schematics for KDMIX-SL1-NS-WS-B15 are listed on our Part Details page. You can also find images and similar parts to KDMIX-SL1-NS-WS-B15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KDMIX-SL1-NS-WS-B15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KDMIX-SL1-NS-WS-B15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KDMIX-SL1-NS-WS-B15 fall under?
The KDMIX-SL1-NS-WS-B15 is listed under Cable Leads & Connectors > Connectors > Audio Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KDMIX-SL1-NS-WS-B15 when available in the Audio Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KDMIX-SL1-NS-WS-B15 you can contact the distributor directly for product support, shipping queries etc.
Is the KDMIX-SL1-NS-WS-B15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KDMIX-SL1-NS-WS-B15 have stock available?
Authorised distributors including Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for KDMIX-SL1-NS-WS-B15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KDMIX-SL1-NS-WS-B15 often in real-time on the comparison pages.
What if I can't find stock of KDMIX-SL1-NS-WS-B15?
You can fill out our help required form which you can use to request a quote for KDMIX-SL1-NS-WS-B15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.