Status: | Unknown |
---|---|
Series: | KDMG Series |
RoHS: | Unknown |
Transducer Function | Speaker |
---|---|
Power Rating RMS | 200mW |
Impedance | 8ohm |
Sensitivity (dB) | - |
Resonant Frequency | 1050Hz |
Frequency Response Min | 1050Hz |
Frequency Response Max | 20kHz |
Product Range | KDMG Series |
SVHC | No SVHC (20-Jun-2016) |
External Depth | 2mm |
External Diameter | 13mm |
External Height | 2mm |
External Length / Height | 2mm |
External Width | 13mm |
Frequency | 1050Hz |
Operating Temperature Max | 55°C |
Operating Temperature Min | -20°C |
Peak Music Power Output | 0.4W |
Sound Level Distance | 10cm |
Sound Level SPL | 86dB |
Weight | 0.7g |
Loudspeaker, Micro, 13Mm | Newark Electronics |
LOUDSPEAKER, MICRO, 13MM | element14 |
Where can I find additional details, specifications and documents for a KDMG13008L-02?
Additional datasheets, footprints and schematics for KDMG13008L-02 are listed on our Part Details page. You can also find images and similar parts to KDMG13008L-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KDMG13008L-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KDMG13008L-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KDMG13008L-02 fall under?
The KDMG13008L-02 is listed under Audio Visual > Speaker Drivers & Accessories > Miscellaneous Speaker Drive Units.
Can I view similar or alternative parts?
You can view similar parts to KDMG13008L-02 when available in the Miscellaneous Speaker Drive Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KDMG13008L-02 you can contact the distributor directly for product support, shipping queries etc.
Is the KDMG13008L-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KDMG13008L-02 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for KDMG13008L-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KDMG13008L-02 often in real-time on the comparison pages.
What if I can't find stock of KDMG13008L-02?
You can fill out our help required form which you can use to request a quote for KDMG13008L-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.