Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Intersil |
---|---|
Silicon Core Number | KAD5514 |
No. of Bits | 14bit |
Sample Rate | 250MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Board Only |
RoHS Compliant | No |
Adc, Daughter Card | Newark Electronics |
Evaluation Board For 14-Bit, 250/210/170/125MSPS ADC | Avnet Silica |
Where can I find additional details, specifications and documents for a KDC5514-Q48EVAL?
Additional datasheets, footprints and schematics for KDC5514-Q48EVAL are listed on our Part Details page. You can also find images and similar parts to KDC5514-Q48EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KDC5514-Q48EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KDC5514-Q48EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KDC5514-Q48EVAL fall under?
The KDC5514-Q48EVAL is listed under Development Boards, Evaluation Tools > Data Conversion Development Kits > Data Conversion Development Kits - ADC.
Can I view similar or alternative parts?
You can view similar parts to KDC5514-Q48EVAL when available in the Data Conversion Development Kits - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KDC5514-Q48EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the KDC5514-Q48EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KDC5514-Q48EVAL have stock available?
Authorised distributors including Newark Electronics and Avnet Silica have stock available or on a lead time for KDC5514-Q48EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KDC5514-Q48EVAL often in real-time on the comparison pages.
What if I can't find stock of KDC5514-Q48EVAL?
You can fill out our help required form which you can use to request a quote for KDC5514-Q48EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.