Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$270.28
Distributor | Stock | ||
---|---|---|---|
Newark
from US$270.28
|
No stock
|
Buy Now |
Silicon Manufacturer | Intersil |
---|---|
Silicon Core Number | KAD5512 |
No. of Bits | 12bit |
Sample Rate | 253MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Board Only |
RoHS Compliant | Yes |
H, Adc, Daughter Card | Newark Electronics |
Where can I find additional details, specifications and documents for a KDC5512H-Q48EVAL?
Additional datasheets, footprints and schematics for KDC5512H-Q48EVAL are listed on our Part Details page. You can also find images and similar parts to KDC5512H-Q48EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KDC5512H-Q48EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KDC5512H-Q48EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KDC5512H-Q48EVAL fall under?
The KDC5512H-Q48EVAL is listed under Development Boards, Evaluation Tools > Data Conversion Development Kits > Data Conversion Development Kits - ADC.
Can I view similar or alternative parts?
You can view similar parts to KDC5512H-Q48EVAL when available in the Data Conversion Development Kits - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KDC5512H-Q48EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the KDC5512H-Q48EVAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KDC5512H-Q48EVAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for KDC5512H-Q48EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KDC5512H-Q48EVAL often in real-time on the comparison pages.
What if I can't find stock of KDC5512H-Q48EVAL?
You can fill out our help required form which you can use to request a quote for KDC5512H-Q48EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.