Status: | Unknown |
---|---|
Series: | KD1 Series |
RoHS: | Unknown |
Product Range | KD1 Series |
---|---|
Current Rating | 12A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 50VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
SVHC | No SVHC (17-Dec-2015) |
Approval Bodies | CSA VDE |
Approval Category | UL Recognised |
Bezel Depth | 9.525mm |
Bezel Width | 19.05mm |
Breaking Capacity Current AC | 1000A |
Breaking Capacity Current DC | 200A |
External Depth | 35.7mm |
Insulation Resistance | 100Mohm |
Insulation Voltage | 500VDC |
No. of Mechanical Operations | 5000 |
Operating Frequency Max | 60Hz |
Panel Cutout Diameter | 8.5mm |
Supply Frequency | 50Hz |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | KD Series |
RoHS: | Unknown |
Product Range | KD Series |
---|---|
Current Rating | 12A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 50VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
Operating Voltage | 250V |
Voltage AC | 250V |
RoHS Compliant | Yes |
Circuit Breaker, Thermal, 1P, 250V, 12A | Newark Electronics |
Product Range:KD1 Series | element14 |
CIRCUIT BREAKER, 12A | Farnell |
Where can I find additional details, specifications and documents for a KD1-12?
Additional datasheets, footprints and schematics for KD1-12 are listed on our Part Details page. You can also find images and similar parts to KD1-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KD1-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KD1-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KD1-12 fall under?
The KD1-12 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to KD1-12 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KD1-12 you can contact the distributor directly for product support, shipping queries etc.
Is the KD1-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KD1-12 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Farnell have stock available or on a lead time for KD1-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KD1-12 often in real-time on the comparison pages.
What if I can't find stock of KD1-12?
You can fill out our help required form which you can use to request a quote for KD1-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.