Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | USB Type B Receptacle |
USB Standard | USB 2.0 |
IP Rating | - |
Product Range | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | USB 2.0 A |
Convert From Gender | Receptacle |
Convert From Positions | 4Ways |
Convert To Gender | Receptacle |
Convert To Positions | 4Ways |
In Line Connector A | USB A |
In Line Connector B | USB B |
Usb Coupler, 2.0 Rcpt, Type A-Type B | Newark Electronics |
USB COUPLER, 2.0 RCPT, TYPE A-TYPE B | element14 |
Where can I find additional details, specifications and documents for a KCUABBKDPM?
Additional datasheets, footprints and schematics for KCUABBKDPM are listed on our Part Details page. You can also find images and similar parts to KCUABBKDPM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KCUABBKDPM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KCUABBKDPM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KCUABBKDPM fall under?
The KCUABBKDPM is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to KCUABBKDPM when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KCUABBKDPM you can contact the distributor directly for product support, shipping queries etc.
Is the KCUABBKDPM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KCUABBKDPM have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for KCUABBKDPM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KCUABBKDPM often in real-time on the comparison pages.
What if I can't find stock of KCUABBKDPM?
You can fill out our help required form which you can use to request a quote for KCUABBKDPM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.