Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | USB Type A Receptacle |
USB Standard | USB 2.0 |
IP Rating | - |
Product Range | - |
Contact Material | - |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | USB 2.0 A |
Convert From Gender | Receptacle |
Convert From Positions | 1Ways |
Convert To Gender | Receptacle |
Convert To Positions | 1Ways |
In Line Connector A | USB A |
In Line Connector B | USB A |
TUK Limited USB2.0 A Keystone Coupler, Black, USB 2.0 A Socket - USB 2.0 A Socket | Distrelec |
Keystone Coupler, Usb 2.0 A, Rcpt, Black | Newark Electronics |
KEYSTONE COUPLER, USB 2.0 A, RCPT, BLACK | element14 |
Where can I find additional details, specifications and documents for a KCUAA2BK?
Additional datasheets, footprints and schematics for KCUAA2BK are listed on our Part Details page. You can also find images and similar parts to KCUAA2BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KCUAA2BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KCUAA2BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KCUAA2BK fall under?
The KCUAA2BK is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to KCUAA2BK when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KCUAA2BK you can contact the distributor directly for product support, shipping queries etc.
Is the KCUAA2BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KCUAA2BK have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for KCUAA2BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KCUAA2BK often in real-time on the comparison pages.
What if I can't find stock of KCUAA2BK?
You can fill out our help required form which you can use to request a quote for KCUAA2BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.