Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Yellow |
---|---|
Forward Current If | 30mA |
Forward Voltage | 2V |
Luminous Intensity | 78mcd |
No. of Digits / Alpha | 1 |
Character Size | 14.22mm |
Common Connection | Common Cathode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Display Mode | Reflective |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Smd Disp 0.56" Cmn Cathode Yellow | Newark Electronics |
Where can I find additional details, specifications and documents for a KCSC56-107?
Additional datasheets, footprints and schematics for KCSC56-107 are listed on our Part Details page. You can also find images and similar parts to KCSC56-107 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KCSC56-107 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KCSC56-107 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KCSC56-107 fall under?
The KCSC56-107 is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to KCSC56-107 when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KCSC56-107 you can contact the distributor directly for product support, shipping queries etc.
Is the KCSC56-107 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KCSC56-107 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for KCSC56-107.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KCSC56-107 often in real-time on the comparison pages.
What if I can't find stock of KCSC56-107?
You can fill out our help required form which you can use to request a quote for KCSC56-107 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.