Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.89
|
300
in stock
|
Buy Now | |
TTI Europe
from US$1.14
|
2,400
in stock
|
Buy Now | |
Rapid Electronics
from US$2.28
|
269
in stock
|
Buy Now | |
Newark Electronics
from US$1.43
|
195
in stock
|
Buy Now | |
element14
from US$1.73
|
195
in stock
|
Buy Now | |
Farnell
from US$2.22
|
195
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Colour | Red |
---|---|
Forward Current If | 30mA |
Forward Voltage | 1.95V |
Luminous Intensity | 44mcd |
No. of Digits / Alpha | 1 |
Character Size | 14.22mm |
Common Connection | Common Cathode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Display Mode | Reflective |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
SMD DISPLAY 14MM RED | TTI Europe |
Red single 0.56in SMD CC KCSC56-105 | RS |
Kingbright KCSC56-105 Single Digit SMD Red LED Display Common Cathode | Rapid Electronics |
Smd Disp 0.56" Common Cathode Red | Newark Electronics |
KINKCSC56-105 | Avnet Abacus |
Where can I find additional details, specifications and documents for a KCSC56-105?
Additional datasheets, footprints and schematics for KCSC56-105 are listed on our Part Details page. You can also find images and similar parts to KCSC56-105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KCSC56-105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KCSC56-105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KCSC56-105 fall under?
The KCSC56-105 is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to KCSC56-105 when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KCSC56-105 you can contact the distributor directly for product support, shipping queries etc.
Is the KCSC56-105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KCSC56-105 have stock available?
Authorised distributors including TTI Europe, RS, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for KCSC56-105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KCSC56-105 often in real-time on the comparison pages.
What if I can't find stock of KCSC56-105?
You can fill out our help required form which you can use to request a quote for KCSC56-105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.