Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Orange |
---|---|
Forward Current If | 30mA |
Forward Voltage | 2.1V |
Luminous Intensity | 46mcd |
No. of Digits / Alpha | 1 |
Character Size | 7.62mm |
Common Connection | Common Cathode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Display Mode | Reflective |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Smd Disp 0.3" Common Cathode Orange | Newark Electronics |
SMD-DISPLAY 7,62MM ORANGE | TTI Europe |
KINKCSC03-106 | Avnet Abacus |
Where can I find additional details, specifications and documents for a KCSC03-106?
Additional datasheets, footprints and schematics for KCSC03-106 are listed on our Part Details page. You can also find images and similar parts to KCSC03-106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KCSC03-106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KCSC03-106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KCSC03-106 fall under?
The KCSC03-106 is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to KCSC03-106 when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KCSC03-106 you can contact the distributor directly for product support, shipping queries etc.
Is the KCSC03-106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KCSC03-106 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet Abacus have stock available or on a lead time for KCSC03-106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KCSC03-106 often in real-time on the comparison pages.
What if I can't find stock of KCSC03-106?
You can fill out our help required form which you can use to request a quote for KCSC03-106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.