Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.69
|
1,590
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.16
|
4,676
in stock
|
Buy Now | |
Newark Electronics
from US$1.43
|
300
in stock
|
Buy Now | |
element14
from US$1.82
|
300
in stock
|
Buy Now | |
Farnell
from US$2.13
|
300
in stock
|
Buy Now | |
TTI Europe
from US$1.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Colour | Red |
---|---|
Forward Current If | 30mA |
Forward Voltage | 1.95V |
Luminous Intensity | 44mcd |
No. of Digits / Alpha | 1 |
Character Size | 14.22mm |
Common Connection | Common Anode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Display Mode | Reflective |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Display: LED | Transfer Multisort Elektronik |
Red single 0.56in SMD CA KCSA56-105 | RS |
Smd Disp 0.56" Common Anode Red | Newark Electronics |
SMD DISPLAY 14MM RED | TTI Europe |
KINKCSA56-105 | Avnet Abacus |
Where can I find additional details, specifications and documents for a KCSA56-105?
Additional datasheets, footprints and schematics for KCSA56-105 are listed on our Part Details page. You can also find images and similar parts to KCSA56-105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KCSA56-105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KCSA56-105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KCSA56-105 fall under?
The KCSA56-105 is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to KCSA56-105 when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KCSA56-105 you can contact the distributor directly for product support, shipping queries etc.
Is the KCSA56-105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KCSA56-105 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for KCSA56-105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KCSA56-105 often in real-time on the comparison pages.
What if I can't find stock of KCSA56-105?
You can fill out our help required form which you can use to request a quote for KCSA56-105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.