Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.19
LED Colour | Red |
---|---|
Forward Current If | 30mA |
Forward Voltage | 1.95V |
Luminous Intensity | 27mcd |
No. of Digits / Alpha | 1 |
Character Size | 10.16mm |
Common Connection | Common Anode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Display Mode | Reflective |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
SMD-DISPLAY 10MM RED | TTI Europe |
Display: LED | Transfer Multisort Elektronik |
Red single 0.4in SMD CA KCSA04-105 | RS |
Smd Disp 0.4" Common Anode Red | Newark Electronics |
KINKCSA04-105 | Avnet Abacus |
Where can I find additional details, specifications and documents for a KCSA04-105?
Additional datasheets, footprints and schematics for KCSA04-105 are listed on our Part Details page. You can also find images and similar parts to KCSA04-105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KCSA04-105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KCSA04-105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KCSA04-105 fall under?
The KCSA04-105 is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to KCSA04-105 when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KCSA04-105 you can contact the distributor directly for product support, shipping queries etc.
Is the KCSA04-105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KCSA04-105 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, RS, element14 and Farnell have stock available or on a lead time for KCSA04-105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KCSA04-105 often in real-time on the comparison pages.
What if I can't find stock of KCSA04-105?
You can fill out our help required form which you can use to request a quote for KCSA04-105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.