Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.1V |
Luminous Intensity | 3.1mcd |
No. of Digits / Alpha | 1 |
Character Size | 7.62mm |
Common Connection | Common Anode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
DISPLAY, SEVEN SEGMENT, 7.62MM, GREEN | element14 |
7-Seg Display 1-Digit 7.62mm Green | RS |
7-Segment Led Display, Mechanically Rugged, 1, 7.62 Mm, Green, Common Anode, 3.1 Mcd, 20 Ma Rohs Compliant: Yes |Kingbright KCSA03-123 | Newark Electronics |
SMD-DISPLAY 7,62MM GREEN | TTI Europe |
KINKCSA03-123 | Avnet Abacus |
Where can I find additional details, specifications and documents for a KCSA03-123?
Additional datasheets, footprints and schematics for KCSA03-123 are listed on our Part Details page. You can also find images and similar parts to KCSA03-123 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KCSA03-123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KCSA03-123 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KCSA03-123 fall under?
The KCSA03-123 is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to KCSA03-123 when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KCSA03-123 you can contact the distributor directly for product support, shipping queries etc.
Is the KCSA03-123 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KCSA03-123 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and TTI Europe have stock available or on a lead time for KCSA03-123.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KCSA03-123 often in real-time on the comparison pages.
What if I can't find stock of KCSA03-123?
You can fill out our help required form which you can use to request a quote for KCSA03-123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.